OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
COMPRSN/TENSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC203 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC203-5K | 31AC5541 |
Product Name | Miniature Dual Stud Mount Load Cell | Comprsn/tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega |
Force Rating | 5000 lbs (2268 kg) | 5000 lbs (2268 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |