OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
COMPRSN/TENSION LOAD CELL, 200LB, 10VDC; Load Capacity:200lb; Supply Voltage:10VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC203 Series RoHS Compliant: No
LOAD CELL, 2MV / V, 200LB, 10VDC ROHS COMPLIANT: NA
OMEGA Engineering, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
Product Number | LC203-200 | 31AC5540 | 69AJ0427 |
Product Name | Miniature Dual Stud Mount Load Cell | Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega | Load Cell, 2Mv / V, 200Lb, 10Vdc Rohs Compliant Omega |
Force Rating | 200 lbs (90.7 kg) | 200 lbs (90.7 kg) | |
Accuracy | -2.00 to 2.00 ±% Full Scale | ||
Force Measured | Tension; Compression | ||
Package | Miniature | ||
Output | Analog Voltage |