OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
COMPRSN/TENSION LOAD CELL, 300LB, 10VDC; Load Capacity:300lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC202-300 | 31AC5536 |
Product Name | Miniature Universal Load Cell | Comprsn/tension Load Cell, 300Lb, 10Vdc; Load Capacity Omega |
Force Rating | 300 lbs (136 kg) | 300 lbs (136 kg) |
Accuracy | -0.25 to 0.25 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |