OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No
LOAD CELL, MINIATURE, UNIV, 1000LB, 10V ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
Product Number | LC202-1K | 31AC5532 | 73AJ8204 |
Product Name | Miniature Universal Load Cell | Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega | Load Cell, Miniature, Univ, 1000Lb, 10V Rohs Compliant Omega |
Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) | |
Accuracy | -0.25 to 0.25 ±% Full Scale | ||
Force Measured | Tension; Compression | ||
Package | Miniature | ||
Output | Analog Voltage |