OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.
COMPRSN/TENSION LOAD CELL, 75LB, 10VDC; Load Capacity:75lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC201 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC201-75 | 31AC5531 |
Product Name | Submini Tension/Compression Load Cell | Comprsn/tension Load Cell, 75Lb, 10Vdc; Load Capacity Omega |
Force Rating | 75 lbs (34.01 kg) | 75 lbs (34.01 kg) |
Accuracy | -1.00 to 1.00 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |