|
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC111-1K | 31AC5524 |
Product Name | S-Beam Load Cell | Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega |
Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) |
Accuracy | -0.03 to 0.03 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | S-beam | |
Output | Analog Voltage |