OMEGA Engineering, Inc. High Capacity Canister Load Cell LC1103-2.5K

Description
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Canister Load Cell - LC1103-2.5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Canister Load Cell
LC1103-2.5K
High Capacity Canister Load Cell LC1103-2.5K
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
FM Approved Intrinsically Safe
5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension)
0.25% Interchangeability for Multiple Cell Load Applications
Dual Bridge Models Available
High Accuracy
Environmentally Protected
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1103-2.5K
Product Name High Capacity Canister Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 559757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 22.48 lbs (10.2 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details