OMEGA Engineering, Inc. Aluminum S-Beam Load Cell LC105-500

Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum S-Beam Load Cell - LC105-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Aluminum S-Beam Load Cell
LC105-500
Aluminum S-Beam Load Cell LC105-500
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
FM Intrinsically Safe
Aluminum for Light Weight and Durability
Calibrated in Tension
5-Point Calibration with 59 kOhm Shunt Cal Data Included
IP65 Level Protection
LC105 Cable Style or LC115 Connector Style
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC105-500
Product Name Aluminum S-Beam Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 1238768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 11.02 lbs (5 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details