OMEGA Engineering, Inc. S-Beam Load Cell LC101-40K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC101-40K - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC101-40K
S-Beam Load Cell LC101-40K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
FM Intrinsically Safe
All Stainless Steel for Harsh Industrial Applications
0.25% Interchangeable for Multiple Load Cell Applications
Calibrated in Tension
5-Point Calibration Included
Rod Ends and Load Buttons Available
Supplier's Site Datasheet
Sensor, Load Cell, 40K Lb, 3Mv/v; Load Capacity Omega - 04X5640 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 40K Lb, 3Mv/v; Load Capacity Omega
04X5640
Sensor, Load Cell, 40K Lb, 3Mv/v; Load Capacity Omega 04X5640
SENSOR, LOAD CELL, 40K LB, 3MV/V; Load Capacity:40000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:140mm RoHS Compliant: No

SENSOR, LOAD CELL, 40K LB, 3MV/V; Load Capacity:40000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:140mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC101-40K 04X5640
Product Name S-Beam Load Cell Sensor, Load Cell, 40K Lb, 3Mv/v; Load Capacity Omega
Force Rating 40000 lbs (18141 kg) 40000 lbs (18141 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4438134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 11.03 lbs (5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details