SJEOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
232 MODEL
SJEOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
232 MODEL
SJEOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
SJEOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
232 MODEL
SJEOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
232 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
232250408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)