- Trained on our vast library of engineering resources.

Southwire Company, LLC Portable Cord 224470602

Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.591 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 224470602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224470602
Portable Cord 224470602
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.591 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.591 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. 111 INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPRENE[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Portable Cord - 224470602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
224470602
Portable Cord 224470602
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.591 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.591 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. 111 INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPRENE[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 224470602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1111-1F - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details