- Trained on our vast library of engineering resources.

Southwire Company, LLC Portable Cord 223250508

Description
SEOOW TYPE 500 FT 0.365 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH 223 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 223250508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
223250508
Portable Cord 223250508
SEOOW TYPE 500 FT 0.365 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH 223 MODEL
  • SEOOW TYPE
  • 500 FT
  • 0.365 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 223 MODEL
Supplier's Site Datasheet
Portable Cord - 223250508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
223250508
Portable Cord 223250508
SEOOW TYPE 500 FT 0.365 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH 223 MODEL
  • SEOOW TYPE
  • 500 FT
  • 0.365 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 223 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 223250508
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Cable Assemblies
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
FEP Multiconductor Cable - AS 635-1SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details