- Trained on our vast library of engineering resources.

Southwire Company, LLC Service Drop Cable 10487707

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME RUNCINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 520 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10487707 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10487707
Service Drop Cable 10487707
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME RUNCINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 520 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 2/0 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME RUNCINA
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 520 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10487707
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

CC Link, 3 C #20 Str BC, FPE Ins, OS+TC Brd, PVC Jkt, CM - 1348A - Belden Inc.
Specs
Technology CC-LINK
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
Motor Cable TPE - Chainflex® CF310 - igusĀ® inc.
Specs
Standards / Approvals CE Marking
Number of Conductors 1 #
Rated Voltage 0.6000 to 1 kilovolts
View Details
PVC Flexible Power Cable - CW 3563-14 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 170 amps
Rated Temperature 80 C (176 F)
View Details