- Trained on our vast library of engineering resources.

Southwire Company, LLC Service Drop Cable 10465301

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 3300 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME SHEPHERD STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 75 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10465301 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10465301
Service Drop Cable 10465301
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 3300 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME SHEPHERD STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 75 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 3300 FT REEL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • DUPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME SHEPHERD
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 75 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10465301
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Busbar Connectors
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
FEP Multiconductor Cable - CZ 1103-3F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details