WELDING CABLE TYPE
1000 FT
1000 LENGTH IN FT
0.716 INCH OUTER DIAMETER
ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
MSHA APPROVAL
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
EPR INSULATION MATERIAL
4/0 AWG CONDUCTOR SIZE
BLACK COLOR CODE
2065/30 STRANDS STRANDING
COLFLEX[R] BRAND
APPLICABLE STANDARD NEC 630
LENGTH IN FT - UOM FT
WELDING CABLE TYPE
1000 FT
1000 LENGTH IN FT
0.716 INCH OUTER DIAMETER
ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
WELDING CABLE TYPE
1000 FT
1000 LENGTH IN FT
0.716 INCH OUTER DIAMETER
ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
MSHA APPROVAL
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
EPR INSULATION MATERIAL
4/0 AWG CONDUCTOR SIZE
BLACK COLOR CODE
2065/30 STRANDS STRANDING
COLFLEX[R] BRAND
APPLICABLE STANDARD NEC 630
LENGTH IN FT - UOM FT
WELDING CABLE TYPE
1000 FT
1000 LENGTH IN FT
0.716 INCH OUTER DIAMETER
ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL