- Trained on our vast library of engineering resources.

Southwire Company, LLC Service Drop Cable 10251702

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME COLLIE STRANDING 7 (PHASE/NEUTRAL) WEIGHT 64 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10251702 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10251702
Service Drop Cable 10251702
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME COLLIE STRANDING 7 (PHASE/NEUTRAL) WEIGHT 64 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT COIL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • DUPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME COLLIE
  • STRANDING 7 (PHASE/NEUTRAL)
  • WEIGHT 64 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10251702
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Control Cable PUR - Chainflex® CF8 - igusĀ® inc.
Specs
Product Category Cable
Cable Jacket Low-adhesion PUR blend
Cable Insulation Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Two Piece High Power
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Assemblies Halogen-free Wind Power wiring Harness - CY-FNWH-04 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Wind Power
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details