- Trained on our vast library of engineering resources.

Southwire Company, LLC Service Drop Cable 10230101

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 6700 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME PIGNUT STRANDING 6/1 WEIGHT 118 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10230101 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10230101
Service Drop Cable 10230101
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 6700 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME PIGNUT STRANDING 6/1 WEIGHT 118 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • 6700 FT REEL PACKAGING
  • ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PIGNUT
  • STRANDING 6/1
  • WEIGHT 118 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10230101
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fieldbus, 5 Pr #18 Str TC, PO Ins, IS/OS, PVC Jkt, 600V TC-ER - 1339A - Belden Inc.
Specs
Product Type Fieldbus
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Number of Conductors 11 #
View Details
Control Cable TPE - Chainflex® CF10 - igusĀ® inc.
Specs
Product Category Cable
Cable Jacket TPE-O, abrasion-resistant
Cable Insulation TPE, thin-walled
View Details
FEP Multiconductor Cable - AS 634-3SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details