Snap-on Industrial Brands Plier PLM-2C

Description
4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 15/32 INCH JAW LENGTH .4687 JAW LENGTH - DECIMAL 15/32 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.12 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PLM-2C
4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 15/32 INCH JAW LENGTH .4687 JAW LENGTH - DECIMAL 15/32 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.12 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 4-1/2 INCH OVERALL LENGTH
  • 4-1/2 OVERALL LENGTH - FRACTIONAL
  • 4.5 OVERALL LENGTH - DECIMAL
  • 15/32 INCH JAW LENGTH
  • .4687 JAW LENGTH - DECIMAL
  • 15/32 JAW LENGTH - FRACTIONAL
  • CUTTING, NIPPING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 15/32 INCH
  • WEIGHT 0.12 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet
Plier PLM-2C
4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 15/32 INCH JAW LENGTH .4687 JAW LENGTH - DECIMAL 15/32 JAW LENGTH - FRACTIONAL CUTTING, NIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 15/32 INCH WEIGHT 0.12 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 4-1/2 INCH OVERALL LENGTH
  • 4-1/2 OVERALL LENGTH - FRACTIONAL
  • 4.5 OVERALL LENGTH - DECIMAL
  • 15/32 INCH JAW LENGTH
  • .4687 JAW LENGTH - DECIMAL
  • 15/32 JAW LENGTH - FRACTIONAL
  • CUTTING, NIPPING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 15/32 INCH
  • WEIGHT 0.12 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PLM-2C
Product Name Plier
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 182464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.75 inch (146 mm)
Jaw Length 1.4 inch (35.5 mm)
View Details
Crimping Pliers - DWHT70272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Specialty / Other; Crimping Pliers
Length 9.5 inch (241 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details