Snap-on Industrial Brands Plier PL-8C

Description
SLIP JOINT TYPE 8 INCH OVERALL LENGTH 1 13/32 INCH JAW LENGTH 1.40625 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL COMBINATION JAW TYPE WILLIAMS[R] BRAND TIP WIDTH 3/8 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-8C
SLIP JOINT TYPE 8 INCH OVERALL LENGTH 1 13/32 INCH JAW LENGTH 1.40625 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL COMBINATION JAW TYPE WILLIAMS[R] BRAND TIP WIDTH 3/8 INCH HANDLE STYLE DOUBLE DIPPED
  • SLIP JOINT TYPE
  • 8 INCH OVERALL LENGTH
  • 1 13/32 INCH JAW LENGTH
  • 1.40625 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • WILLIAMS[R] BRAND
  • TIP WIDTH 3/8 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier PL-8C
SLIP JOINT TYPE 8 INCH OVERALL LENGTH 1 13/32 INCH JAW LENGTH 1.40625 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL COMBINATION JAW TYPE WILLIAMS[R] BRAND TIP WIDTH 3/8 INCH HANDLE STYLE DOUBLE DIPPED
  • SLIP JOINT TYPE
  • 8 INCH OVERALL LENGTH
  • 1 13/32 INCH JAW LENGTH
  • 1.40625 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • WILLIAMS[R] BRAND
  • TIP WIDTH 3/8 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-8C
Product Name Plier
Type Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 554885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 7.32 inch (186 mm)
Jaw Length 0.5906 inch (15 mm)
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details