Snap-on Industrial Brands Plier PL-534

Description
CARBON STEEL MATERIAL 7 INCH OVERALL LENGTH 2 1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-534
CARBON STEEL MATERIAL 7 INCH OVERALL LENGTH 2 1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 2 1/16 INCH JAW LENGTH
  • 2.0625 JAW LENGTH - FRACTIONAL
  • INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION
  • 1 1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • TIP DIAMETER 0.7 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier PL-534
CARBON STEEL MATERIAL 7 INCH OVERALL LENGTH 2 1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 2 1/16 INCH JAW LENGTH
  • 2.0625 JAW LENGTH - FRACTIONAL
  • INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION
  • 1 1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • TIP DIAMETER 0.7 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-534
Product Name Plier
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 2450536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 6.3 inch (160 mm)
Jaw Length 0.6693 inch (17 mm)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details