Snap-on Industrial Brands Plier PL-533

Description
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 7/8 INCH JAW LENGTH 0.875 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-533
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 7/8 INCH JAW LENGTH 0.875 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6.5 OVERALL LENGTH - FRACTIONAL
  • 7/8 INCH JAW LENGTH
  • 0.875 JAW LENGTH - FRACTIONAL
  • INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION
  • 1 1/32 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • TIP DIAMETER 0.7 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier PL-533
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 7/8 INCH JAW LENGTH 0.875 JAW LENGTH - FRACTIONAL INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 1 1/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.7 INCH HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6.5 OVERALL LENGTH - FRACTIONAL
  • 7/8 INCH JAW LENGTH
  • 0.875 JAW LENGTH - FRACTIONAL
  • INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION
  • 1 1/32 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • TIP DIAMETER 0.7 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-533
Product Name Plier
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 5401969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 5.43 inch (138 mm)
Jaw Capacity 0.0402 inch (1.02 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details