Snap-on Industrial Brands Plier PL-47C

Description
7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-47C
7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 7-1/4 INCH OVERALL LENGTH
  • 7-1/4 OVERALL LENGTH - FRACTIONAL
  • 7.25 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.5 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A
  • POLISHED FACE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet
Plier PL-47C
7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 7-1/4 INCH OVERALL LENGTH
  • 7-1/4 OVERALL LENGTH - FRACTIONAL
  • 7.25 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.5 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A
  • POLISHED FACE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-47C
Product Name Plier
Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 395339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Lite Duty Rebar Pliers - DWHT84818 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details