Snap-on Industrial Brands Plier PL-208

Description
8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 17/32 INCH JAW LENGTH .5312 JAW LENGTH - DECIMAL 17/32 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 9/16 INCH WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-208
8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 17/32 INCH JAW LENGTH .5312 JAW LENGTH - DECIMAL 17/32 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 9/16 INCH WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 8-1/2 INCH OVERALL LENGTH
  • 8-1/2 OVERALL LENGTH - FRACTIONAL
  • 8.5 OVERALL LENGTH - DECIMAL
  • 17/32 INCH JAW LENGTH
  • .5312 JAW LENGTH - DECIMAL
  • 17/32 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK APPLICATION
  • WILLIAMS. BRAND
  • TIP WIDTH 9/16 INCH
  • WEIGHT 0.74 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet
Plier PL-208
8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 17/32 INCH JAW LENGTH .5312 JAW LENGTH - DECIMAL 17/32 JAW LENGTH - FRACTIONAL ELECTRICAL WORK APPLICATION WILLIAMS. BRAND TIP WIDTH 9/16 INCH WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 8-1/2 INCH OVERALL LENGTH
  • 8-1/2 OVERALL LENGTH - FRACTIONAL
  • 8.5 OVERALL LENGTH - DECIMAL
  • 17/32 INCH JAW LENGTH
  • .5312 JAW LENGTH - DECIMAL
  • 17/32 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK APPLICATION
  • WILLIAMS. BRAND
  • TIP WIDTH 9/16 INCH
  • WEIGHT 0.74 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-208
Product Name Plier
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 4696908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Length 7.87 inch (200 mm)
Features Electrically Insulated
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details