Snap-on Industrial Brands Plier PL-1628

Description
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 90 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.07 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-1628
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 90 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.07 INCH HANDLE STYLE DOUBLE DIPPED
  • INSTALLATION OF SNAP RING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • 90 DEG TIP JAW TYPE
  • WILLIAMS[R] BRAND
  • TIP SIZE 0.07 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier PL-1628
INSTALLATION OF SNAP RING APPLICATION PLASTIC HANDLE MATERIAL 90 DEG TIP JAW TYPE WILLIAMS[R] BRAND TIP SIZE 0.07 INCH HANDLE STYLE DOUBLE DIPPED
  • INSTALLATION OF SNAP RING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • 90 DEG TIP JAW TYPE
  • WILLIAMS[R] BRAND
  • TIP SIZE 0.07 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-1628
Product Name Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details