Snap-on Industrial Brands Plier PL-1519C

Description
GROOVE JOINT TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3/8 INCH JAW LENGTH .375 JAW LENGTH - DECIMAL 3/8 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 3/16 INCH WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GROOVE JOINT TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3/8 INCH JAW LENGTH .375 JAW LENGTH - DECIMAL 3/8 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 3/16 INCH WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • GROOVE JOINT TYPE
  • 5 INCH OVERALL LENGTH
  • 5 OVERALL LENGTH - FRACTIONAL
  • 5 OVERALL LENGTH - DECIMAL
  • 3/8 INCH JAW LENGTH
  • .375 JAW LENGTH - DECIMAL
  • 3/8 JAW LENGTH - FRACTIONAL
  • UTILITY APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 3/16 INCH
  • WEIGHT 0.16 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED HEAD
  • SERRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet
GROOVE JOINT TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3/8 INCH JAW LENGTH .375 JAW LENGTH - DECIMAL 3/8 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 3/16 INCH WEIGHT 0.16 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • GROOVE JOINT TYPE
  • 5 INCH OVERALL LENGTH
  • 5 OVERALL LENGTH - FRACTIONAL
  • 5 OVERALL LENGTH - DECIMAL
  • 3/8 INCH JAW LENGTH
  • .375 JAW LENGTH - DECIMAL
  • 3/8 JAW LENGTH - FRACTIONAL
  • UTILITY APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 3/16 INCH
  • WEIGHT 0.16 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED HEAD
  • SERRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-1519C
Product Name Plier
Type Specialty / Other; GROOVE JOINT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 2450558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose
Length 5.51 inch (140 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Heavy Duty Rebar Pliers - DWHT84720 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details