Snap-on Industrial Brands Plier PL-114CS

Description
SPRING LOADED TYPE 4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL ELECTRICAL WORK, GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL SHORT NEEDLE NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 1/16 INCH WEIGHT 0.1 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPRING LOADED TYPE 4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL ELECTRICAL WORK, GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL SHORT NEEDLE NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 1/16 INCH WEIGHT 0.1 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • SPRING LOADED TYPE
  • 4-1/2 INCH OVERALL LENGTH
  • 4-1/2 OVERALL LENGTH - FRACTIONAL
  • 4.5 OVERALL LENGTH - DECIMAL
  • 1 INCH JAW LENGTH
  • 1 JAW LENGTH - DECIMAL
  • 1 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK, GRIPPING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • SHORT NEEDLE NOSE JAW TYPE
  • WILLIAMS. BRAND
  • TIP WIDTH 1/16 INCH
  • WEIGHT 0.1 LB
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet
SPRING LOADED TYPE 4-1/2 INCH OVERALL LENGTH 4-1/2 OVERALL LENGTH - FRACTIONAL 4.5 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL ELECTRICAL WORK, GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL SHORT NEEDLE NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 1/16 INCH WEIGHT 0.1 LB POLISHED FACE SEARRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • SPRING LOADED TYPE
  • 4-1/2 INCH OVERALL LENGTH
  • 4-1/2 OVERALL LENGTH - FRACTIONAL
  • 4.5 OVERALL LENGTH - DECIMAL
  • 1 INCH JAW LENGTH
  • 1 JAW LENGTH - DECIMAL
  • 1 JAW LENGTH - FRACTIONAL
  • ELECTRICAL WORK, GRIPPING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • SHORT NEEDLE NOSE JAW TYPE
  • WILLIAMS. BRAND
  • TIP WIDTH 1/16 INCH
  • WEIGHT 0.1 LB
  • POLISHED FACE
  • SEARRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-114CS
Product Name Plier
Type Needle Nose; Specialty / Other; SPRING LOADED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 536357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Lite Duty Rebar Pliers - DWHT84818 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details