Snap-on Industrial Brands Plier 527V-200

Description
8 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 8 INCH OVERALL LENGTH
  • 1/4 INCH JAW LENGTH
  • 0.25 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
8 INCH OVERALL LENGTH 1/4 INCH JAW LENGTH 0.25 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 8 INCH OVERALL LENGTH
  • 1/4 INCH JAW LENGTH
  • 0.25 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 527V-200
Product Name Plier
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details