Snap-on Industrial Brands Drive Socket 32523

Description
6 POINT TYPE 1.625 INCH OVERALL LENGTH 1.21875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32523 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32523
Drive Socket 32523
6 POINT TYPE 1.625 INCH OVERALL LENGTH 1.21875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.625 INCH OVERALL LENGTH
  • 1.21875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 23 MM SOCKET END SIZE
  • 23 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 32523 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32523
Drive Socket 32523
6 POINT TYPE 1.625 INCH OVERALL LENGTH 1.21875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.625 INCH OVERALL LENGTH
  • 1.21875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 23 MM SOCKET END SIZE
  • 23 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32523
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
 - 1370911 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Number of Points 6
View Details
Drive Socket - 17-674 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 2.31 inch
View Details