Snap-on Industrial Brands Drive Socket 32520

Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.09375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 25/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32520 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32520
Drive Socket 32520
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.09375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 25/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 1.09375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 25/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 32520 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32520
Drive Socket 32520
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.09375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 25/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 1.09375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 25/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32520
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
 - 1230389 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 20 mm
Number of Points 12
View Details
Universal Joint Drive Socket - 31154 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Universal Joint
View Details