Snap-on Industrial Brands Drive Socket 32428

Description
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32428 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32428
Drive Socket 32428
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
  • 12 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41098 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 13/32 INCH
Supplier's Site Datasheet
Drive Socket - 32428 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32428
Drive Socket 32428
12 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 41098 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
  • 12 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 41098 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32428
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1230385 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 17 mm
Number of Points 12
View Details
Drive Socket - 32614 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details