Snap-on Industrial Brands Drive Socket 32136

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32136 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32136
Drive Socket 32136
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 31/32 INCH
Supplier's Site Datasheet
Drive Socket - 32136 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32136
Drive Socket 32136
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 31/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32136
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
 - 1230720 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 34 mm
Number of Points 12
View Details
Drive Socket - 30613A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details