Snap-on Industrial Brands Drive Socket 31612

Description
12 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31612 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31612
Drive Socket 31612
12 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 31612 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31612
Drive Socket 31612
12 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31612
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details
 - 181938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 57
Type Square Drive
View Details
Drive Socket - 32618 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 18 mm
View Details