Snap-on Industrial Brands Universal Joint Drive Socket 31537

Description
HIGH POLISHED CHROME FINISH 2 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 15/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 45/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 31537 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31537
Universal Joint Drive Socket 31537
HIGH POLISHED CHROME FINISH 2 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 15/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 45/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
  • HIGH POLISHED CHROME FINISH
  • 2 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 15/16 INCH NOSE DIAMETER
  • 7/16 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 45/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 1/2 INCH
Supplier's Site Datasheet
Universal Joint Drive Socket - 31537 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31537
Universal Joint Drive Socket 31537
HIGH POLISHED CHROME FINISH 2 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 15/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 45/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
  • HIGH POLISHED CHROME FINISH
  • 2 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 15/16 INCH NOSE DIAMETER
  • 7/16 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 45/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31537
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
 - 1370909 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Number of Points 6
View Details
Drive Socket - 14M-624 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 24 mm
View Details