Snap-on Industrial Brands Universal Joint Drive Socket 31534

Description
HIGH POLISHED CHROME FINISH 1 15/16 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 49/64 INCH NOSE DIAMETER 25/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 39/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 31534 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31534
Universal Joint Drive Socket 31534
HIGH POLISHED CHROME FINISH 1 15/16 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 49/64 INCH NOSE DIAMETER 25/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 39/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
  • HIGH POLISHED CHROME FINISH
  • 1 15/16 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 49/64 INCH NOSE DIAMETER
  • 25/64 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 39/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 1/2 INCH
Supplier's Site Datasheet
Universal Joint Drive Socket - 31534 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31534
Universal Joint Drive Socket 31534
HIGH POLISHED CHROME FINISH 1 15/16 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 49/64 INCH NOSE DIAMETER 25/64 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 39/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 1/2 INCH
  • HIGH POLISHED CHROME FINISH
  • 1 15/16 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 49/64 INCH NOSE DIAMETER
  • 25/64 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 39/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31534
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
 - 1370929 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Metric Size 27 mm
View Details
Drive Socket - 12M-624 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 24 mm
View Details