Snap-on Industrial Brands Drive Socket 31509

Description
6 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31509 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31509
Drive Socket 31509
6 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 31509 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31509
Drive Socket 31509
6 POINT TYPE 1 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 3/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 3/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31509
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details
 - 1230698 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 11 mm
Number of Points 12
View Details
Drive Socket - 17-6134 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 4.19 inch
View Details