Snap-on Industrial Brands Drive Socket 31320

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31320 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31320
Drive Socket 31320
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 41098 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41037 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 19/32 INCH
Supplier's Site Datasheet
Drive Socket - 31320 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31320
Drive Socket 31320
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41037 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 41098 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41037 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 19/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31320
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1230709 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 22 mm
Number of Points 12
View Details
Drive Socket - 30806 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 6 mm
View Details