Snap-on Industrial Brands Drive Socket 31318

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31318 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31318
Drive Socket 31318
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 25/32 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
Supplier's Site Datasheet
Drive Socket - 31318 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31318
Drive Socket 31318
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 25/32 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31318
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
 - 181916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 51
Type Square Drive
View Details
Drive Socket - 31322 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41229 inch
View Details