Snap-on Industrial Brands Drive Socket 31222

Description
12 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31222 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31222
Drive Socket 31222
12 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
  • 12 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41229 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
Supplier's Site Datasheet
Drive Socket - 31222 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31222
Drive Socket 31222
12 POINT TYPE 1.0625 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
  • 12 POINT TYPE
  • 1.0625 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41229 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31222
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
 - 1357497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 23
Type Square Drive
View Details
Drive Socket - 32334 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details