Snap-on Industrial Brands Drive Socket 30699A

Description
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30699A - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30699A
Drive Socket 30699A
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 5.5 SOCKET END SIZE - DECIMAL
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 15/32 INCH
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 30699A - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30699A
Drive Socket 30699A
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 5.5 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/32 INCH SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 5.5 SOCKET END SIZE - DECIMAL
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 15/32 INCH
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30699A
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
 - 1370926 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Metric Size 21 mm
View Details
Drive Socket - 32528 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 28 mm
View Details