Snap-on Industrial Brands Drive Socket 30513

Description
6 POINT TYPE 1 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30513 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30513
Drive Socket 30513
6 POINT TYPE 1 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 23/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 30513 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30513
Drive Socket 30513
6 POINT TYPE 1 INCH OVERALL LENGTH 23/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 23/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30513
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
 - 6236390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 39
Type Square Drive
View Details
Drive Socket - 32512 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details