Snap-on Industrial Brands Drive Socket 30418

Description
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30418 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30418
Drive Socket 30418
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
  • 12 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 29/32 INCH
Supplier's Site Datasheet
Drive Socket - 30418 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30418
Drive Socket 30418
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
  • 12 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 29/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30418
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
 - 1250928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
View Details
Drive Socket - 31332 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details