Snap-on Industrial Brands Drive Socket 2M-612

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.1 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 2M-612 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2M-612
Drive Socket 2M-612
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.1 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 5/16 INCH
  • WEIGHT 0.1 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • 2M MODEL
Supplier's Site Datasheet
Drive Socket - 2M-612 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2M-612
Drive Socket 2M-612
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 1-1/4 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH WEIGHT 0.1 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM 2M MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 5/16 INCH
  • WEIGHT 0.1 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • 2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 2M-612
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
 - 1230377 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 13 mm
Number of Points 12
View Details
Drive Socket - 31717 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 17 inch
View Details