Snap-on Industrial Brands Plier 2533V-7

Description
STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 2 7/16 INCH JAW LENGTH 2.4375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1/16 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 2533V-7
STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 2 7/16 INCH JAW LENGTH 2.4375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1/16 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • STEEL MATERIAL
  • 7 1/2 INCH OVERALL LENGTH
  • 7.5 OVERALL LENGTH - FRACTIONAL
  • 2 7/16 INCH JAW LENGTH
  • 2.4375 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1/16 INCH (HARD STEEL) CAPACITY
  • LONG NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
Plier 2533V-7
STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 2 7/16 INCH JAW LENGTH 2.4375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1/16 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • STEEL MATERIAL
  • 7 1/2 INCH OVERALL LENGTH
  • 7.5 OVERALL LENGTH - FRACTIONAL
  • 2 7/16 INCH JAW LENGTH
  • 2.4375 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1/16 INCH (HARD STEEL) CAPACITY
  • LONG NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 2533V-7
Product Name Plier
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details