Snap-on Industrial Brands Plier 2521V-160

Description
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL WIRE BENDING WORK APPLICATION ROUND NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL WIRE BENDING WORK APPLICATION ROUND NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • WIRE BENDING WORK APPLICATION
  • ROUND NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL WIRE BENDING WORK APPLICATION ROUND NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • WIRE BENDING WORK APPLICATION
  • ROUND NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 2521V-160
Product Name Plier
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 5416753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
Length 5.31 inch (135 mm)
Standards DIN J01
View Details
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details