Bahco Plier 2427V-200

Description
8 INCH OVERALL LENGTH 2 3/4 INCH JAW LENGTH 2.75 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY SNIPE NOSE, 60 DEG BENT TIP JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 INCH OVERALL LENGTH 2 3/4 INCH JAW LENGTH 2.75 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY SNIPE NOSE, 60 DEG BENT TIP JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 8 INCH OVERALL LENGTH
  • 2 3/4 INCH JAW LENGTH
  • 2.75 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • SNIPE NOSE, 60 DEG BENT TIP JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
8 INCH OVERALL LENGTH 2 3/4 INCH JAW LENGTH 2.75 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY SNIPE NOSE, 60 DEG BENT TIP JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 8 INCH OVERALL LENGTH
  • 2 3/4 INCH JAW LENGTH
  • 2.75 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 1 MM (SOFT WIRE) TO 1.6 MM (HARD WIRE) CAPACITY
  • SNIPE NOSE, 60 DEG BENT TIP JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
 - 6879938 - RS Components, Ltd.
Corby, Northants, United Kingdom
3 layers of insulation coating with different colours. 4th coating in black to further protect handle edges. Red: safety, Orange: danger, Yellow: high danger. Tips angled at 60°. Cutting capacity from 1.0 mm soft wire to 1.6 mm hard wire. Chrome-plated finish. ISO: 5745 DIN: 5745 Cutting Capacity = Copper: 3 mm, Iron: 1.6 - 1.8 mm Jaw Length = 70mm Overall Length = 200 mm Material = Alloy Steel

3 layers of insulation coating with different colours. 4th coating in black to further protect handle edges. Red: safety, Orange: danger, Yellow: high danger. Tips angled at 60°. Cutting capacity from 1.0 mm soft wire to 1.6 mm hard wire. Chrome-plated finish. ISO: 5745 DIN: 5745
Cutting Capacity = Copper: 3 mm, Iron: 1.6 - 1.8 mm
Jaw Length = 70mm
Overall Length = 200 mm
Material = Alloy Steel

Supplier's Site

Technical Specifications

  Snap-on Industrial Brands RS Components, Ltd.
Product Category Pliers Pliers
Product Number 2427V-200 6879938
Product Name Plier
Length 8 inch (203 mm) 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 554920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.91 inch (150 mm)
Jaw Length 1.59 inch (40.5 mm)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details