Snap-on Industrial Brands Plier 2427G-200

Description
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 7.09 INCH OVERALL LENGTH 7.09 OVERALL LENGTH - DECIMAL 2.75 INCH JAW LENGTH 0.35 INCH JAW WIDTH 2.75 JAW LENGTH - DECIMAL 2-12/16 JAW LENGTH - FRACTIONAL WIRE CUTTING APPLICATION 0.06 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL 60 DEG TIP, SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 6.3 OZ TIP WIDTH 0.08 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2427G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 7.09 INCH OVERALL LENGTH 7.09 OVERALL LENGTH - DECIMAL 2.75 INCH JAW LENGTH 0.35 INCH JAW WIDTH 2.75 JAW LENGTH - DECIMAL 2-12/16 JAW LENGTH - FRACTIONAL WIRE CUTTING APPLICATION 0.06 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL 60 DEG TIP, SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 6.3 OZ TIP WIDTH 0.08 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2427G MODEL
  • SPRING LOADED TYPE
  • BLACK OXIDE CHROME VANADIUM STEEL MATERIAL
  • 7.09 INCH OVERALL LENGTH
  • 7.09 OVERALL LENGTH - DECIMAL
  • 2.75 INCH JAW LENGTH
  • 0.35 INCH JAW WIDTH
  • 2.75 JAW LENGTH - DECIMAL
  • 2-12/16 JAW LENGTH - FRACTIONAL
  • WIRE CUTTING APPLICATION
  • 0.06 INCH CAPACITY
  • POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL
  • 60 DEG TIP, SNIPE NOSE, SEMI CIRCULAR JAW TYPE
  • SANDVIK[R] BRAND
  • SERRATED JAWS
  • WEIGHT 6.3 OZ
  • TIP WIDTH 0.08 INCH
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • 2427G MODEL
Supplier's Site Datasheet
SPRING LOADED TYPE BLACK OXIDE CHROME VANADIUM STEEL MATERIAL 7.09 INCH OVERALL LENGTH 7.09 OVERALL LENGTH - DECIMAL 2.75 INCH JAW LENGTH 0.35 INCH JAW WIDTH 2.75 JAW LENGTH - DECIMAL 2-12/16 JAW LENGTH - FRACTIONAL WIRE CUTTING APPLICATION 0.06 INCH CAPACITY POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL 60 DEG TIP, SNIPE NOSE, SEMI CIRCULAR JAW TYPE SANDVIK[R] BRAND SERRATED JAWS WEIGHT 6.3 OZ TIP WIDTH 0.08 INCH JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN 2427G MODEL
  • SPRING LOADED TYPE
  • BLACK OXIDE CHROME VANADIUM STEEL MATERIAL
  • 7.09 INCH OVERALL LENGTH
  • 7.09 OVERALL LENGTH - DECIMAL
  • 2.75 INCH JAW LENGTH
  • 0.35 INCH JAW WIDTH
  • 2.75 JAW LENGTH - DECIMAL
  • 2-12/16 JAW LENGTH - FRACTIONAL
  • WIRE CUTTING APPLICATION
  • 0.06 INCH CAPACITY
  • POLYPROPYLENE, THERMOPLASTIC GRIP HANDLE MATERIAL
  • 60 DEG TIP, SNIPE NOSE, SEMI CIRCULAR JAW TYPE
  • SANDVIK[R] BRAND
  • SERRATED JAWS
  • WEIGHT 6.3 OZ
  • TIP WIDTH 0.08 INCH
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • 2427G MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 2427G-200
Product Name Plier
Type Specialty / Other; SPRING LOADED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 549331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Pincers
Length 6.3 inch (160 mm)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details