Bahco Plier 2421V-160

Description
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH JAW LENGTH 1.875 JAW LENGTH - FRACTIONAL FLAT NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH JAW LENGTH 1.875 JAW LENGTH - FRACTIONAL FLAT NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • 1 7/8 INCH JAW LENGTH
  • 1.875 JAW LENGTH - FRACTIONAL
  • FLAT NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH JAW LENGTH 1.875 JAW LENGTH - FRACTIONAL FLAT NOSE JAW TYPE BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • 1 7/8 INCH JAW LENGTH
  • 1.875 JAW LENGTH - FRACTIONAL
  • FLAT NOSE JAW TYPE
  • BAHCO[R] BRAND
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet
 - 6879947 - RS Components, Ltd.
Corby, Northants, United Kingdom
3 layers of insulation coating with different colours. 4th coating in black to further protect handle edges. Red: safety, Orange: danger, Yellow: high danger. Good grip and improved accessibility in confined spaces. Chrome-plated finish. ISO: 5745 DIN: 5745 Jaw Length = 49mm Overall Length = 160 mm Material = Alloy Steel Jaw Depth = 8.5mm

3 layers of insulation coating with different colours. 4th coating in black to further protect handle edges. Red: safety, Orange: danger, Yellow: high danger. Good grip and improved accessibility in confined spaces. Chrome-plated finish. ISO: 5745 DIN: 5745
Jaw Length = 49mm
Overall Length = 160 mm
Material = Alloy Steel
Jaw Depth = 8.5mm

Supplier's Site

Technical Specifications

  Snap-on Industrial Brands RS Components, Ltd.
Product Category Pliers Pliers
Product Number 2421V-160 6879947
Product Name Plier
Type Flat-Nose Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 3963601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.12 inch (130 mm)
Features Electrically Insulated
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details