Snap-on Industrial Brands Plier 23409

Description
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL LONG NOSE, BENT NOSE JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED WITH SIDE CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 23409
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL LONG NOSE, BENT NOSE JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED WITH SIDE CUTTER
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • LONG NOSE, BENT NOSE JAW TYPE
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
  • WITH SIDE CUTTER
Supplier's Site Datasheet
Plier 23409
6 1/4 INCH OVERALL LENGTH 6.25 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL LONG NOSE, BENT NOSE JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED WITH SIDE CUTTER
  • 6 1/4 INCH OVERALL LENGTH
  • 6.25 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • LONG NOSE, BENT NOSE JAW TYPE
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
  • WITH SIDE CUTTER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 23409
Product Name Plier
Length 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 5416797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
Length 4.92 inch (125 mm)
Standards DIN J11
View Details
Compound Action Linesman Pliers - DWHT70276 - DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details