Snap-on Industrial Brands Plier 23404

Description
5 1/2 INCH OVERALL LENGTH 5.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 23404
5 1/2 INCH OVERALL LENGTH 5.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 5 1/2 INCH OVERALL LENGTH
  • 5.5 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier 23404
5 1/2 INCH OVERALL LENGTH 5.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 5 1/2 INCH OVERALL LENGTH
  • 5.5 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 23404
Product Name Plier
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details