Snap-on Industrial Brands Plier 23105

Description
GROOVE JOINT TYPE 9 3/4 INCH OVERALL LENGTH 9.75 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 23105
GROOVE JOINT TYPE 9 3/4 INCH OVERALL LENGTH 9.75 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • GROOVE JOINT TYPE
  • 9 3/4 INCH OVERALL LENGTH
  • 9.75 OVERALL LENGTH - FRACTIONAL
  • 1 7/8 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet
Plier 23105
GROOVE JOINT TYPE 9 3/4 INCH OVERALL LENGTH 9.75 OVERALL LENGTH - FRACTIONAL 1 7/8 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • GROOVE JOINT TYPE
  • 9 3/4 INCH OVERALL LENGTH
  • 9.75 OVERALL LENGTH - FRACTIONAL
  • 1 7/8 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 23105
Product Name Plier
Type Specialty / Other; GROOVE JOINT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 182357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 5.12 inch (130 mm)
Jaw Length 0.4724 inch (12 mm)
View Details
Compound Action Diagonal Pliers - DWHT70275 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details